Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF55110R00DHR6

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 110ohms .5%
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 110ohms .5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF55110R00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55110R00DHR6
Vishay/DaleMetal Film Resistors - CMF55110R00DHR6
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 110ohms .5%

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 110ohms .5%

Supplier's Site
Through Hole Resistors - CMF55110R00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55110R00DHR6-ND
Through Hole Resistors CMF55110R00DHR6-ND
110 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55110R00DHR6 CMF55110R00DHR6-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 110 ohms 110 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details