Vishay Intertechnology, Inc. Metal Film Resistors - CMF55110R00DHBF

Description
Metal Film Resistors - Through Hole CMF-55 110 .5% T-2 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 110 .5% T-2 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55110R00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55110R00DHBF
Metal Film Resistors - CMF55110R00DHBF
Metal Film Resistors - Through Hole CMF-55 110 .5% T-2 B14

Metal Film Resistors - Through Hole CMF-55 110 .5% T-2 B14

Supplier's Site
Through Hole Resistors - CMF55110R00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55110R00DHBF-ND
Through Hole Resistors CMF55110R00DHBF-ND
110 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,110Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C7652 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,110Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C7652
Resistor,metal Film,110Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C7652
Resistor,Metal Film,110Ohms,250WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,110Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55110R00DHBF CMF55110R00DHBF-ND 40C7652
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,110Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details