Vishay Intertechnology, Inc. Through Hole Resistors CMF55110R00BHEK

Description
110 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
110 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF55110R00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55110R00BHEK-ND
Through Hole Resistors 541-CMF55110R00BHEK-ND
110 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through-Hole Resistor - 53-CMF55110R00BHEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-CMF55110R00BHEK
Through-Hole Resistor 53-CMF55110R00BHEK
Metal Film Resistors - Through Hole 1/4watt 110ohms .1% Product overview: CMF55110R00BHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55110R00BHEK can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/4watt 110ohms .1% Product overview: CMF55110R00BHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55110R00BHEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 110 OHM 1/2W 0.1% AXIAL - CMF55110R00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/2W 0.1% AXIAL
CMF55110R00BHEK
RES 110 OHM 1/2W 0.1% AXIAL CMF55110R00BHEK
RES 110ohm 1/2W 0.1% AXIAL

RES 110ohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,110Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 13M4656 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,110Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
13M4656
Resistor,metal Film,110Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 13M4656
Resistor,Metal Film,110Ohms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,110Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CMF55110R00BHEK-ND 53-CMF55110R00BHEK CMF55110R00BHEK 13M4656
Product Name Through Hole Resistors Through-Hole Resistor RES 110 OHM 1/2W 0.1% AXIAL Resistor,metal Film,110Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 110 ohms 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details