Vishay Intertechnology, Inc. Through Hole Resistors CMF55110R00BEEB

Description
110 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
110 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55110R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55110R00BEEB-ND
Through Hole Resistors CMF55110R00BEEB-ND
110 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 110 OHM 1/2W .1% AXIAL - CMF55110R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/2W .1% AXIAL
CMF55110R00BEEB
RES 110 OHM 1/2W .1% AXIAL CMF55110R00BEEB
RES 110ohm 1/2W .1% AXIAL

RES 110ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 110 .1% T-9 Eb E3 Vishay - 68P0622 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 110 .1% T-9 Eb E3 Vishay
68P0622
Cmf-55 110 .1% T-9 Eb E3 Vishay 68P0622
CMF-55 110 .1% T-9 EB e3

CMF-55 110 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55110R00BEEB-ND CMF55110R00BEEB 68P0622
Product Name Through Hole Resistors RES 110 OHM 1/2W .1% AXIAL Cmf-55 110 .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details