Vishay Precision Group 0.5W Resistor CMF55110K00FHEK

Description
Metal Film Resistor 110kΩ 1% 0.5W Axial Bulk Product overview: CMF55110K00FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55110K00FHEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistor 110kΩ 1% 0.5W Axial Bulk Product overview: CMF55110K00FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55110K00FHEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Resistor - 53-CMF55110K00FHEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Resistor
53-CMF55110K00FHEK
0.5W Resistor 53-CMF55110K00FHEK
Metal Film Resistor 110kΩ 1% 0.5W Axial Bulk Product overview: CMF55110K00FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55110K00FHEK can be used for catalog matching and distributor lookup.

Metal Film Resistor 110kΩ 1% 0.5W Axial Bulk Product overview: CMF55110K00FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55110K00FHEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Vishay/DaleMetal Film Resistors - - CMF55110K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55110K00FHEK
Vishay/DaleMetal Film Resistors - CMF55110K00FHEK
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 110Kohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 110Kohms 1%

Supplier's Site
Through Hole Resistors - 541-CMF55110K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55110K00FHEK-ND
Through Hole Resistors 541-CMF55110K00FHEK-ND
110 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 110 Kohm, 500 Mw, 1%; Resistance Vishay - 68P0608 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 110 Kohm, 500 Mw, 1%; Resistance Vishay
68P0608
Metal Film Resistor, 110 Kohm, 500 Mw, 1%; Resistance Vishay 68P0608
METAL FILM RESISTOR, 110 KOHM, 500 MW, 1%; Resistance:110kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 110 KOHM, 500 MW, 1%; Resistance:110kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF55110K00FHEK CMF55110K00FHEK 541-CMF55110K00FHEK-ND 68P0608
Product Name 0.5W Resistor Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 110 Kohm, 500 Mw, 1%; Resistance Vishay
Resistance Range 110000 ohms 110000 ohms 110000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details