Vishay Intertechnology, Inc. RES 110K OHM 1/2W 1% AXIAL CMF55110K00FHEA

Description
RES 110Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 110Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110K OHM 1/2W 1% AXIAL - CMF55110K00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 1/2W 1% AXIAL
CMF55110K00FHEA
RES 110K OHM 1/2W 1% AXIAL CMF55110K00FHEA
RES 110Kohm 1/2W 1% AXIAL

RES 110Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55110K00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55110K00FHEA-ND
Through Hole Resistors CMF55110K00FHEA-ND
110 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 110K 1% T-2 Ea E3 Vishay - 68P0606 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 110K 1% T-2 Ea E3 Vishay
68P0606
Cmf-55 110K 1% T-2 Ea E3 Vishay 68P0606
CMF-55 110K 1% T-2 EA e3

CMF-55 110K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55110K00FHEA CMF55110K00FHEA-ND 68P0606
Product Name RES 110K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 110K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details