110 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 110Kohm 1/2W 1% AXIAL
CMF55, 110 kOhm, +/- 1 Percent, 50 ppm RoHS Compliant: No
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55110K00FHBF-ND | CMF55110K00FHBF | 40C7637 |
| Product Name | Through Hole Resistors | RES 110K OHM 1/2W 1% AXIAL | Cmf55, 110 Kohm, +/1 Percent, 50 Ppm Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % |