Vishay Intertechnology, Inc. RES 110K OHM 1/2W .5% AXIAL CMF55110K00DHRE

Description
RES 110Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 110Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110K OHM 1/2W .5% AXIAL - CMF55110K00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 1/2W .5% AXIAL
CMF55110K00DHRE
RES 110K OHM 1/2W .5% AXIAL CMF55110K00DHRE
RES 110Kohm 1/2W .5% AXIAL

RES 110Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55110K00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55110K00DHRE-ND
Through Hole Resistors CMF55110K00DHRE-ND
110 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55110K00DHRE CMF55110K00DHRE-ND
Product Name RES 110K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers