RES 110K OHM 1/2W .5% AXIAL Product overview: CMF55110K00DHR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55110K00DHR6 can be used for catalog matching and distributor lookup.
110 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 110Kohm 1/2W .5% AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-CMF55110K00DHR6 | 541-CMF55110K00DHR6TR-ND | CMF55110K00DHR6 |
| Product Name | 2W Resistor | Through Hole Resistors | RES 110K OHM 1/2W .5% AXIAL |
| Technology / Construction | Metal Film | MetalFilm | |
| Mounting / Packaging | Axial | Axial Leads; Axial | Axial Leads |
| Resistance Range | 110000 ohms | 110000 ohms | |
| Operating DC Voltage | 250 volts | ||
| Operating AC Voltage | 250 volts |