Vishay Intertechnology, Inc. RES 110K OHM 1/2W .5% AXIAL CMF55110K00DHBF

Description
RES 110Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 110Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110K OHM 1/2W .5% AXIAL - CMF55110K00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 1/2W .5% AXIAL
CMF55110K00DHBF
RES 110K OHM 1/2W .5% AXIAL CMF55110K00DHBF
RES 110Kohm 1/2W .5% AXIAL

RES 110Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55110K00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55110K00DHBF-ND
Through Hole Resistors CMF55110K00DHBF-ND
110 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,110Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C7632 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,110Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C7632
Resistor,metal Film,110Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C7632
Resistor,Metal Film,110KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,110KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55110K00DHBF CMF55110K00DHBF-ND 40C7632
Product Name RES 110K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,110Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers