Vishay Intertechnology, Inc. RES 110K OHM 1/2W .1% AXIAL CMF55110K00BHBF

Description
RES 110Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 110Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110K OHM 1/2W .1% AXIAL - CMF55110K00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 1/2W .1% AXIAL
CMF55110K00BHBF
RES 110K OHM 1/2W .1% AXIAL CMF55110K00BHBF
RES 110Kohm 1/2W .1% AXIAL

RES 110Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55110K00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55110K00BHBF-ND
Through Hole Resistors CMF55110K00BHBF-ND
110 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.1Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C7626 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.1Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C7626
Resistor,metal Film,1.1Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C7626
Resistor,Metal Film,1.1MOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.1MOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55110K00BHBF CMF55110K00BHBF-ND 40C7626
Product Name RES 110K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,1.1Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details