Vishay Intertechnology, Inc. RES 10.8 OHM 1/2W 0.5% AXIAL CMF5510R800DHBF

Description
RES 10.8ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 10.8ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.8 OHM 1/2W 0.5% AXIAL - CMF5510R800DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.8 OHM 1/2W 0.5% AXIAL
CMF5510R800DHBF
RES 10.8 OHM 1/2W 0.5% AXIAL CMF5510R800DHBF
RES 10.8ohm 1/2W 0.5% AXIAL

RES 10.8ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510R800DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510R800DHBF-ND
Through Hole Resistors CMF5510R800DHBF-ND
10.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 10.8 .5% T-2 B14 Vishay - 68P0236 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10.8 .5% T-2 B14 Vishay
68P0236
Cmf-55 10.8 .5% T-2 B14 Vishay 68P0236
CMF-55 10.8 .5% T-2 B14

CMF-55 10.8 .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510R800DHBF CMF5510R800DHBF-ND 68P0236
Product Name RES 10.8 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 10.8 .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.8 ohms 10.8 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers