Vishay Intertechnology, Inc. Through Hole Resistors CMF5510R700DHR6

Description
10.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510R700DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510R700DHR6-ND
Through Hole Resistors CMF5510R700DHR6-ND
10.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10.7 OHM 1/2W .5% AXIAL - CMF5510R700DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7 OHM 1/2W .5% AXIAL
CMF5510R700DHR6
RES 10.7 OHM 1/2W .5% AXIAL CMF5510R700DHR6
RES 10.7ohm 1/2W .5% AXIAL

RES 10.7ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 10.7 .5% T-2 Re6 Vishay - 68P0234 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10.7 .5% T-2 Re6 Vishay
68P0234
Cmf-55 10.7 .5% T-2 Re6 Vishay 68P0234
CMF-55 10.7 .5% T-2 RE6

CMF-55 10.7 .5% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510R700DHR6-ND CMF5510R700DHR6 68P0234
Product Name Through Hole Resistors RES 10.7 OHM 1/2W .5% AXIAL Cmf-55 10.7 .5% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10.7 ohms 10.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details