Vishay Intertechnology, Inc. RES 10.7 OHM 1/2W .5% AXIAL CMF5510R700DHEB

Description
RES 10.7ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 10.7ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7 OHM 1/2W .5% AXIAL - CMF5510R700DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7 OHM 1/2W .5% AXIAL
CMF5510R700DHEB
RES 10.7 OHM 1/2W .5% AXIAL CMF5510R700DHEB
RES 10.7ohm 1/2W .5% AXIAL

RES 10.7ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510R700DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510R700DHEB-ND
Through Hole Resistors CMF5510R700DHEB-ND
10.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 10.7 .5% T-2 Eb E3 Vishay - 68P0233 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10.7 .5% T-2 Eb E3 Vishay
68P0233
Cmf-55 10.7 .5% T-2 Eb E3 Vishay 68P0233
CMF-55 10.7 .5% T-2 EB e3

CMF-55 10.7 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510R700DHEB CMF5510R700DHEB-ND 68P0233
Product Name RES 10.7 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 10.7 .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.7 ohms 10.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details