Vishay Intertechnology, Inc. Through Hole Resistors CMF5510R700BHBF

Description
10.7 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.7 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510R700BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510R700BHBF-ND
Through Hole Resistors CMF5510R700BHBF-ND
10.7 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.7 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5510R700BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5510R700BHBF
Metal Film Resistors - CMF5510R700BHBF
Metal Film Resistors - Through Hole 10.7ohm .1% 50PPM 1/4W

Metal Film Resistors - Through Hole 10.7ohm .1% 50PPM 1/4W

Supplier's Site
Cmf-55 10.7 .1% T-2 B14 Vishay - 68P0232 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10.7 .1% T-2 B14 Vishay
68P0232
Cmf-55 10.7 .1% T-2 B14 Vishay 68P0232
CMF-55 10.7 .1% T-2 B14

CMF-55 10.7 .1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510R700BHBF-ND CMF5510R700BHBF 68P0232
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 10.7 .1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 10.7 ohms 10.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details