Vishay Intertechnology, Inc. RES 10.6 OHM 1/2W .5% AXIAL CMF5510R600DHBF

Description
RES 10.6ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 10.6ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.6 OHM 1/2W .5% AXIAL - CMF5510R600DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.6 OHM 1/2W .5% AXIAL
CMF5510R600DHBF
RES 10.6 OHM 1/2W .5% AXIAL CMF5510R600DHBF
RES 10.6ohm 1/2W .5% AXIAL

RES 10.6ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510R600DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510R600DHBF-ND
Through Hole Resistors CMF5510R600DHBF-ND
10.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5510R600DHBF CMF5510R600DHBF-ND
Product Name RES 10.6 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.6 ohms 10.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers