Vishay Intertechnology, Inc. RES 10.5 OHM 1/2W 1% AXIAL CMF5510R500FKR6

Description
RES 10.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5 OHM 1/2W 1% AXIAL - CMF5510R500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5 OHM 1/2W 1% AXIAL
CMF5510R500FKR6
RES 10.5 OHM 1/2W 1% AXIAL CMF5510R500FKR6
RES 10.5ohm 1/2W 1% AXIAL

RES 10.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510R500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510R500FKR6-ND
Through Hole Resistors CMF5510R500FKR6-ND
10.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10.2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C7251 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10.2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C7251
Resistor,metal Film,10.2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C7251
Resistor,Metal Film,10.2Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,10.2Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510R500FKR6 CMF5510R500FKR6-ND 40C7251
Product Name RES 10.5 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,10.2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.5 ohms 10.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details