Vishay Intertechnology, Inc. RES 10.4 OHM 1/2W .5% AXIAL CMF5510R400DHBF

Description
RES 10.4ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 10.4ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.4 OHM 1/2W .5% AXIAL - CMF5510R400DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.4 OHM 1/2W .5% AXIAL
CMF5510R400DHBF
RES 10.4 OHM 1/2W .5% AXIAL CMF5510R400DHBF
RES 10.4ohm 1/2W .5% AXIAL

RES 10.4ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510R400DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510R400DHBF-ND
Through Hole Resistors CMF5510R400DHBF-ND
10.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 10.4 .5% T-2 B14 Vishay - 68P0222 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10.4 .5% T-2 B14 Vishay
68P0222
Cmf-55 10.4 .5% T-2 B14 Vishay 68P0222
CMF-55 10.4 .5% T-2 B14

CMF-55 10.4 .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510R400DHBF CMF5510R400DHBF-ND 68P0222
Product Name RES 10.4 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 10.4 .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.4 ohms 10.4 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details