Vishay Intertechnology, Inc. RES 10.2 OHM 1/2W 1% AXIAL CMF5510R200FKEK

Description
RES 10.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2 OHM 1/2W 1% AXIAL - CMF5510R200FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2 OHM 1/2W 1% AXIAL
CMF5510R200FKEK
RES 10.2 OHM 1/2W 1% AXIAL CMF5510R200FKEK
RES 10.2ohm 1/2W 1% AXIAL

RES 10.2ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510R200FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510R200FKEK-ND
Through Hole Resistors CMF5510R200FKEK-ND
10.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 10.2 1% T-1 Ek E3 Vishay - 48P5943 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10.2 1% T-1 Ek E3 Vishay
48P5943
Cmf-55 10.2 1% T-1 Ek E3 Vishay 48P5943
CMF-55 10.2 1% T-1 EK e3

CMF-55 10.2 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510R200FKEK CMF5510R200FKEK-ND 48P5943
Product Name RES 10.2 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 10.2 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.2 ohms 10.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details