Vishay Intertechnology, Inc. RES 10.2 OHM 1/2W 1% AXIAL CMF5510R200FKBF

Description
RES 10.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2 OHM 1/2W 1% AXIAL - CMF5510R200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2 OHM 1/2W 1% AXIAL
CMF5510R200FKBF
RES 10.2 OHM 1/2W 1% AXIAL CMF5510R200FKBF
RES 10.2ohm 1/2W 1% AXIAL

RES 10.2ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510R200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510R200FKBF-ND
Through Hole Resistors CMF5510R200FKBF-ND
10.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10.2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C7243 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10.2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C7243
Resistor,metal Film,10.2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C7243
Resistor,Metal Film,10.2Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,10.2Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510R200FKBF CMF5510R200FKBF-ND 40C7243
Product Name RES 10.2 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,10.2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.2 ohms 10.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details