Vishay Intertechnology, Inc. RES 10.2 OHM 1/2W 1% AXIAL CMF5510R200FHEB

Description
RES 10.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2 OHM 1/2W 1% AXIAL - CMF5510R200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2 OHM 1/2W 1% AXIAL
CMF5510R200FHEB
RES 10.2 OHM 1/2W 1% AXIAL CMF5510R200FHEB
RES 10.2ohm 1/2W 1% AXIAL

RES 10.2ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF10.2HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10.2HFTR-ND
Through Hole Resistors CMF10.2HFTR-ND
10.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 10.2 1% T-2 Eb E3 Vishay - 68P0219 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10.2 1% T-2 Eb E3 Vishay
68P0219
Cmf-55 10.2 1% T-2 Eb E3 Vishay 68P0219
CMF-55 10.2 1% T-2 EB e3

CMF-55 10.2 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510R200FHEB CMF10.2HFTR-ND 68P0219
Product Name RES 10.2 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 10.2 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.2 ohms 10.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers