Vishay Intertechnology, Inc. RES 10.2 OHM 1/2W .5% AXIAL CMF5510R200DHR6

Description
RES 10.2ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 10.2ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2 OHM 1/2W .5% AXIAL - CMF5510R200DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2 OHM 1/2W .5% AXIAL
CMF5510R200DHR6
RES 10.2 OHM 1/2W .5% AXIAL CMF5510R200DHR6
RES 10.2ohm 1/2W .5% AXIAL

RES 10.2ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510R200DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510R200DHR6-ND
Through Hole Resistors CMF5510R200DHR6-ND
10.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 10.2 .5% T-2 Re6 Vishay - 68P0218 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10.2 .5% T-2 Re6 Vishay
68P0218
Cmf-55 10.2 .5% T-2 Re6 Vishay 68P0218
CMF-55 10.2 .5% T-2 RE6

CMF-55 10.2 .5% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510R200DHR6 CMF5510R200DHR6-ND 68P0218
Product Name RES 10.2 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 10.2 .5% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.2 ohms 10.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details