Vishay Intertechnology, Inc. Metal Film Resistors - CMF5510R200BEBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5510R200BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5510R200BEBF
Metal Film Resistors - CMF5510R200BEBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5510R200BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510R200BEBF-ND
Through Hole Resistors CMF5510R200BEBF-ND
10.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10.2Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C7238 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10.2Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C7238
Resistor,metal Film,10.2Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C7238
Resistor,Metal Film,10.2Ohms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,10.2Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510R200BEBF CMF5510R200BEBF-ND 40C7238
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,10.2Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 10.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details