Vishay Intertechnology, Inc. RES 10.1 OHM 1/2W .1% AXIAL CMF5510R100BHR6

Description
RES 10.1ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.1ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.1 OHM 1/2W .1% AXIAL - CMF5510R100BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.1 OHM 1/2W .1% AXIAL
CMF5510R100BHR6
RES 10.1 OHM 1/2W .1% AXIAL CMF5510R100BHR6
RES 10.1ohm 1/2W .1% AXIAL

RES 10.1ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510R100BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510R100BHR6-ND
Through Hole Resistors CMF5510R100BHR6-ND
10.1 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.1 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10.2Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C7234 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10.2Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C7234
Resistor,metal Film,10.2Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C7234
Resistor,Metal Film,10.2Ohms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,10.2Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510R100BHR6 CMF5510R100BHR6-ND 40C7234
Product Name RES 10.1 OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,10.2Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.1 ohms 10.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details