Vishay Intertechnology, Inc. RES 10.1 OHM 1/2W .1% AXIAL CMF5510R100BHEB

Description
RES 10.1ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.1ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.1 OHM 1/2W .1% AXIAL - CMF5510R100BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.1 OHM 1/2W .1% AXIAL
CMF5510R100BHEB
RES 10.1 OHM 1/2W .1% AXIAL CMF5510R100BHEB
RES 10.1ohm 1/2W .1% AXIAL

RES 10.1ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510R100BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510R100BHEB-ND
Through Hole Resistors CMF5510R100BHEB-ND
10.1 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.1 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5510R100BHEB CMF5510R100BHEB-ND
Product Name RES 10.1 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.1 ohms 10.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers