Vishay Intertechnology, Inc. Through Hole Resistors CMF5510R000JNEA

Description
10 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510R000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510R000JNEA-ND
Through Hole Resistors CMF5510R000JNEA-ND
10 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10 OHM 1/2W 5% AXIAL - CMF5510R000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/2W 5% AXIAL
CMF5510R000JNEA
RES 10 OHM 1/2W 5% AXIAL CMF5510R000JNEA
RES 10ohm 1/2W 5% AXIAL

RES 10ohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 10 5% T-00 Ea E3 Vishay - 68P0209 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10 5% T-00 Ea E3 Vishay
68P0209
Cmf-55 10 5% T-00 Ea E3 Vishay 68P0209
CMF-55 10 5% T-00 EA e3

CMF-55 10 5% T-00 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510R000JNEA-ND CMF5510R000JNEA 68P0209
Product Name Through Hole Resistors RES 10 OHM 1/2W 5% AXIAL Cmf-55 10 5% T-00 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details