Vishay Intertechnology, Inc. Through Hole Resistors CMF5510R000JKEK

Description
10 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510R000JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510R000JKEK-ND
Through Hole Resistors CMF5510R000JKEK-ND
10 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10 OHM 1/2W 5% AXIAL - CMF5510R000JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/2W 5% AXIAL
CMF5510R000JKEK
RES 10 OHM 1/2W 5% AXIAL CMF5510R000JKEK
RES 10ohm 1/2W 5% AXIAL

RES 10ohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 10 5% T-1 Ek E3 Vishay - 68P0205 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10 5% T-1 Ek E3 Vishay
68P0205
Cmf-55 10 5% T-1 Ek E3 Vishay 68P0205
CMF-55 10 5% T-1 EK e3

CMF-55 10 5% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510R000JKEK-ND CMF5510R000JKEK 68P0205
Product Name Through Hole Resistors RES 10 OHM 1/2W 5% AXIAL Cmf-55 10 5% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details