Vishay Intertechnology, Inc. Metal Film Resistors - CMF5510R000FKRE39

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5510R000FKRE39 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5510R000FKRE39
Metal Film Resistors - CMF5510R000FKRE39
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5510R000FKRE39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510R000FKRE39-ND
Through Hole Resistors CMF5510R000FKRE39-ND
10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C7220 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
40C7220
Resistor,metal Film,10Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay 40C7220
Resistor,Metal Film,10Ohms,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,10Ohms,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510R000FKRE39 CMF5510R000FKRE39-ND 40C7220
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,10Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details