Metal Film Resistors 1/4watt 10ohms 1% Product overview: CMF5510R000FKR6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510R000FKR6 can be used for catalog matching and distributor lookup.
RES 10 OHM 1/2W 1% AXIAL
10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 10ohm 1/2W 1% AXIAL
Resistor,Metal Film,10Ohms,250WV,1+
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-CMF5510R000FKR6 | 541-CMF5510R000FKR6CT-ND | CMF5510R000FKR6 | 40C7221 |
| Product Name | Resistor | Through Hole Resistors | RES 10 OHM 1/2W 1% AXIAL | Resistor,metal Film,10Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Rohs Compliant Vishay |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Operating DC Voltage | 250 volts | |||
| Operating AC Voltage | 250 volts | |||
| Configuration | Single Resistor | Single Resistor |