Vishay Precision Group Through Hole Resistors CMF5510R000FHR6

Description
10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510R000FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510R000FHR6-ND
Through Hole Resistors CMF5510R000FHR6-ND
10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10 OHM 1/2W 1% AXIAL - CMF5510R000FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/2W 1% AXIAL
CMF5510R000FHR6
RES 10 OHM 1/2W 1% AXIAL CMF5510R000FHR6
RES 10ohm 1/2W 1% AXIAL

RES 10ohm 1/2W 1% AXIAL

Supplier's Site
Res,metal Film,10Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 40C7214 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,10Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
40C7214
Res,metal Film,10Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 40C7214
RES,Metal Film,10Ohms,250WV,1+ /-% Tol,-50,50ppm-TC RoHS Compliant: No

RES,Metal Film,10Ohms,250WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510R000FHR6-ND CMF5510R000FHR6 40C7214
Product Name Through Hole Resistors RES 10 OHM 1/2W 1% AXIAL Res,metal Film,10Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers