Vishay Precision Group 10 Ohm 0.5W 250V Resistor CMF5510R000FHEK

Description
10 Ohm 1% Metal Film Resistor, 0.5W, Axial, 250V Product overview: CMF5510R000FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510R000FHEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 Ohm 1% Metal Film Resistor, 0.5W, Axial, 250V Product overview: CMF5510R000FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510R000FHEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 Ohm 0.5W 250V Resistor - 53-CMF5510R000FHEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 Ohm 0.5W 250V Resistor
53-CMF5510R000FHEK
10 Ohm 0.5W 250V Resistor 53-CMF5510R000FHEK
10 Ohm 1% Metal Film Resistor, 0.5W, Axial, 250V Product overview: CMF5510R000FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510R000FHEK can be used for catalog matching and distributor lookup.

10 Ohm 1% Metal Film Resistor, 0.5W, Axial, 250V Product overview: CMF5510R000FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510R000FHEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF10.0HA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10.0HA-ND
Through Hole Resistors CMF10.0HA-ND
10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10.0 OHM 1/2W 1% AXIAL - CMF5510R000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0 OHM 1/2W 1% AXIAL
CMF5510R000FHEK
RES 10.0 OHM 1/2W 1% AXIAL CMF5510R000FHEK
RES 10.0ohm 1/2W 1% AXIAL

RES 10.0ohm 1/2W 1% AXIAL

Supplier's Site
Fort Worth, TX, USA
METAL-FILM,10,OHM,1%,1/8W,100PPM,AXL,THRU-HOLE,BULK
70205736
METAL-FILM,10,OHM,1%,1/8W,100PPM,AXL,THRU-HOLE,BULK 70205736
METAL-FILM,10,OHM,1% ,1/8W,100PPM,AXL,THR U-HOLE,BULK

METAL-FILM,10,OHM,1%,1/8W,100PPM,AXL,THRU-HOLE,BULK

Supplier's Site
Metal Film Resistor, 10 Ohm, 250Mw, 1%; Resistance Vishay - 63M2682 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Ohm, 250Mw, 1%; Resistance Vishay
63M2682
Metal Film Resistor, 10 Ohm, 250Mw, 1%; Resistance Vishay 63M2682
METAL FILM RESISTOR, 10 OHM, 250mW, 1%; Resistance:10ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10 OHM, 250mW, 1%; Resistance:10ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-CMF5510R000FHEK CMF10.0HA-ND CMF5510R000FHEK 70205736 63M2682
Product Name 10 Ohm 0.5W 250V Resistor Through Hole Resistors RES 10.0 OHM 1/2W 1% AXIAL METAL-FILM,10,OHM,1%,1/8W,100PPM,AXL,THRU-HOLE,BULK Metal Film Resistor, 10 Ohm, 250Mw, 1%; Resistance Vishay
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details