Vishay Precision Group Through Hole Resistors CMF5510R000BHEA

Description
10 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-4313-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-4313-1-ND
Through Hole Resistors 541-4313-1-ND
10 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-4313-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-4313-2-ND
Through Hole Resistors 541-4313-2-ND
10 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10 OHM 1/2W .1% AXIAL - CMF5510R000BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/2W .1% AXIAL
CMF5510R000BHEA
RES 10 OHM 1/2W .1% AXIAL CMF5510R000BHEA
RES 10ohm 1/2W .1% AXIAL

RES 10ohm 1/2W .1% AXIAL

Supplier's Site
10 Ohm 2W Resistor - 53-CMF5510R000BHEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 Ohm 2W Resistor
53-CMF5510R000BHEA
10 Ohm 2W Resistor 53-CMF5510R000BHEA
Res Metal Film 10 Ohm 0.1% 1/2W ±50ppm/°C Conformal AXL Thru-Hole T/R Product overview: CMF5510R000BHEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510R000BHEA can be used for catalog matching and distributor lookup.

Res Metal Film 10 Ohm 0.1% 1/2W ±50ppm/°C Conformal AXL Thru-Hole T/R Product overview: CMF5510R000BHEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510R000BHEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 10R, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4545 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.5W, Axial, Metal Film Rohs Compliant Vishay
13AJ4545
Res, 10R, 0.5W, Axial, Metal Film Rohs Compliant Vishay 13AJ4545
RES, 10R, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 10R, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-4313-1-ND CMF5510R000BHEA 53-CMF5510R000BHEA 13AJ4545
Product Name Through Hole Resistors RES 10 OHM 1/2W .1% AXIAL 10 Ohm 2W Resistor Res, 10R, 0.5W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details