Vishay Intertechnology, Inc. RES 10 OHM 1/2W .1% AXIAL CMF5510R000BER670

Description
RES 10ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/2W .1% AXIAL - CMF5510R000BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/2W .1% AXIAL
CMF5510R000BER670
RES 10 OHM 1/2W .1% AXIAL CMF5510R000BER670
RES 10ohm 1/2W .1% AXIAL

RES 10ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510R000BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510R000BER670-ND
Through Hole Resistors CMF5510R000BER670-ND
10 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C7188 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C7188
Resistor,metal Film,10Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C7188
Resistor,Metal Film,10Ohms,250WV,.1 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,10Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510R000BER670 CMF5510R000BER670-ND 40C7188
Product Name RES 10 OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,10Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details