Vishay Precision Group 10 Ohm 0.5W Resistor CMF5510R000BEEK

Description
10 Ohm 0.1% Metal Film Resistor, 0.5W, 25ppm, Axial Product overview: CMF5510R000BEEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510R000BEEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 Ohm 0.1% Metal Film Resistor, 0.5W, 25ppm, Axial Product overview: CMF5510R000BEEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510R000BEEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 Ohm 0.5W Resistor - 53-CMF5510R000BEEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 Ohm 0.5W Resistor
53-CMF5510R000BEEK
10 Ohm 0.5W Resistor 53-CMF5510R000BEEK
10 Ohm 0.1% Metal Film Resistor, 0.5W, 25ppm, Axial Product overview: CMF5510R000BEEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510R000BEEK can be used for catalog matching and distributor lookup.

10 Ohm 0.1% Metal Film Resistor, 0.5W, 25ppm, Axial Product overview: CMF5510R000BEEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510R000BEEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1158156-CMF5510R000BEEK
Resistors - Through Hole Resistors 1158156-CMF5510R000BEEK
Win Source Part Number: 1158156-CMF5510R000B EEK Category: Resistors>Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Bulk Standard Package: 100 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Base Product Number: CMF55

Win Source Part Number: 1158156-CMF5510R000BEEK
Category: Resistors>Through Hole Resistors
Series: CMF
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package: Bulk
Standard Package: 100
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Base Product Number: CMF55

Buy Now Datasheet
RES 10.0 OHM 1/2W 0.1% AXIAL - CMF5510R000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0 OHM 1/2W 0.1% AXIAL
CMF5510R000BEEK
RES 10.0 OHM 1/2W 0.1% AXIAL CMF5510R000BEEK
RES 10.0ohm 1/2W 0.1% AXIAL

RES 10.0ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510R000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510R000BEEK-ND
Through Hole Resistors CMF5510R000BEEK-ND
10 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor - 31357020 - Radwell International
Willingboro, NJ, United States
Resistor
31357020
Resistor 31357020
METAL FILM RESISTOR, CMF SERIES, 10 OHM, 500 MW, VOLTAGE RATING 250V, POWER RATING 500MW, 0.1% RESISTANCE, AXIAL LEADED. FREE 2 YEAR RADWELL WARRANTY

METAL FILM RESISTOR, CMF SERIES, 10 OHM, 500 MW, VOLTAGE RATING 250V, POWER RATING 500MW, 0.1% RESISTANCE, AXIAL LEADED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Metal Film Resistor, 10 Ohm, 500 Mw, 0.1%; Resistance Vishay - 68P0173 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Ohm, 500 Mw, 0.1%; Resistance Vishay
68P0173
Metal Film Resistor, 10 Ohm, 500 Mw, 0.1%; Resistance Vishay 68P0173
METAL FILM RESISTOR, 10 OHM, 500 MW, 0.1%; Resistance:10ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10 OHM, 500 MW, 0.1%; Resistance:10ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-CMF5510R000BEEK 1158156-CMF5510R000BEEK CMF5510R000BEEK CMF5510R000BEEK-ND 31357020 68P0173
Product Name 10 Ohm 0.5W Resistor Resistors - Through Hole Resistors RES 10.0 OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor Metal Film Resistor, 10 Ohm, 500 Mw, 0.1%; Resistance Vishay
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details