Vishay Intertechnology, Inc. RES 10 OHM 1/2W .1% AXIAL CMF5510R000BEEB70

Description
RES 10ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/2W .1% AXIAL - CMF5510R000BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/2W .1% AXIAL
CMF5510R000BEEB70
RES 10 OHM 1/2W .1% AXIAL CMF5510R000BEEB70
RES 10ohm 1/2W .1% AXIAL

RES 10ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510R000BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510R000BEEB70-ND
Through Hole Resistors CMF5510R000BEEB70-ND
10 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 10 .1% T-9 Eb E3 Vishay - 68P0172 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 10 .1% T-9 Eb E3 Vishay
68P0172
Cmf-55-70 10 .1% T-9 Eb E3 Vishay 68P0172
CMF-55-70 10 .1% T-9 EB e3

CMF-55-70 10 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510R000BEEB70 CMF5510R000BEEB70-ND 68P0172
Product Name RES 10 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 10 .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details