Vishay Intertechnology, Inc. RES 10 OHM 1/2W .1% AXIAL CMF5510R000BEEA

Description
RES 10ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/2W .1% AXIAL - CMF5510R000BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/2W .1% AXIAL
CMF5510R000BEEA
RES 10 OHM 1/2W .1% AXIAL CMF5510R000BEEA
RES 10ohm 1/2W .1% AXIAL

RES 10ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510R000BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510R000BEEA-ND
Through Hole Resistors CMF5510R000BEEA-ND
10 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 10 .1% T-9 Ea E3 Vishay - 68P0169 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10 .1% T-9 Ea E3 Vishay
68P0169
Cmf-55 10 .1% T-9 Ea E3 Vishay 68P0169
CMF-55 10 .1% T-9 EA e3

CMF-55 10 .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510R000BEEA CMF5510R000BEEA-ND 68P0169
Product Name RES 10 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 10 .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details