Vishay Intertechnology, Inc. RES 10.7M OHM 1/2W 2% AXIAL CMF5510M700GNEB

Description
RES 10.7Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 10.7Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7M OHM 1/2W 2% AXIAL - CMF5510M700GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7M OHM 1/2W 2% AXIAL
CMF5510M700GNEB
RES 10.7M OHM 1/2W 2% AXIAL CMF5510M700GNEB
RES 10.7Mohm 1/2W 2% AXIAL

RES 10.7Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510M700GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510M700GNEB-ND
Through Hole Resistors CMF5510M700GNEB-ND
10.7 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.7 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 10.7M 2% T-00 Eb E3 Vishay - 68P0162 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10.7M 2% T-00 Eb E3 Vishay
68P0162
Cmf-55 10.7M 2% T-00 Eb E3 Vishay 68P0162
CMF-55 10.7M 2% T-00 EB e3

CMF-55 10.7M 2% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510M700GNEB CMF5510M700GNEB-ND 68P0162
Product Name RES 10.7M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 10.7M 2% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.07E7 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers