Vishay Intertechnology, Inc. Through Hole Resistors CMF5510M500GNBF

Description
10.5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510M500GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510M500GNBF-ND
Through Hole Resistors CMF5510M500GNBF-ND
10.5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5510M500GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5510M500GNBF
Metal Film Resistors - CMF5510M500GNBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 10.5 Mohm, +/2 Percent, 200 Ppm Vishay - 40C7184 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 10.5 Mohm, +/2 Percent, 200 Ppm Vishay
40C7184
Cmf55, 10.5 Mohm, +/2 Percent, 200 Ppm Vishay 40C7184
CMF55, 10.5 MOhm, +/- 2 Percent, 200 ppm

CMF55, 10.5 MOhm, +/- 2 Percent, 200 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510M500GNBF-ND CMF5510M500GNBF 40C7184
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 10.5 Mohm, +/2 Percent, 200 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details