Vishay Intertechnology, Inc. RES 10.5M OHM 1/2W 1% AXIAL CMF5510M500FKEK

Description
RES 10.5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5M OHM 1/2W 1% AXIAL - CMF5510M500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5M OHM 1/2W 1% AXIAL
CMF5510M500FKEK
RES 10.5M OHM 1/2W 1% AXIAL CMF5510M500FKEK
RES 10.5Mohm 1/2W 1% AXIAL

RES 10.5Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510M500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510M500FKEK-ND
Through Hole Resistors CMF5510M500FKEK-ND
10.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 77M9000 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
77M9000
Resistor,metal Film,10.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 77M9000
Resistor,Metal Film,10.5MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,10.5MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510M500FKEK CMF5510M500FKEK-ND 77M9000
Product Name RES 10.5M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,10.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.05E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756757 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers