Vishay Intertechnology, Inc. RES 10.5M OHM 1/2W 1% AXIAL CMF5510M500FKBF

Description
RES 10.5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5M OHM 1/2W 1% AXIAL - CMF5510M500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5M OHM 1/2W 1% AXIAL
CMF5510M500FKBF
RES 10.5M OHM 1/2W 1% AXIAL CMF5510M500FKBF
RES 10.5Mohm 1/2W 1% AXIAL

RES 10.5Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510M500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510M500FKBF-ND
Through Hole Resistors CMF5510M500FKBF-ND
10.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5510M500FKBF CMF5510M500FKBF-ND
Product Name RES 10.5M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.05E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details