Vishay Intertechnology, Inc. Through Hole Resistors CMF5510M200FKEK

Description
10.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510M200FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510M200FKEK-ND
Through Hole Resistors CMF5510M200FKEK-ND
10.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10.2M OHM 1/2W 1% AXIAL - CMF5510M200FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2M OHM 1/2W 1% AXIAL
CMF5510M200FKEK
RES 10.2M OHM 1/2W 1% AXIAL CMF5510M200FKEK
RES 10.2Mohm 1/2W 1% AXIAL

RES 10.2Mohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,10.2Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 77M8996 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10.2Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
77M8996
Resistor,metal Film,10.2Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 77M8996
Resistor,Metal Film,10.2MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,10.2MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510M200FKEK-ND CMF5510M200FKEK 77M8996
Product Name Through Hole Resistors RES 10.2M OHM 1/2W 1% AXIAL Resistor,metal Film,10.2Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers