Vishay Intertechnology, Inc. RES 10M OHM 1/2W 5% AXIAL CMF5510M000JLRE

Description
RES 10Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 10Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10M OHM 1/2W 5% AXIAL - CMF5510M000JLRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10M OHM 1/2W 5% AXIAL
CMF5510M000JLRE
RES 10M OHM 1/2W 5% AXIAL CMF5510M000JLRE
RES 10Mohm 1/2W 5% AXIAL

RES 10Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510M000JLRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510M000JLRE-ND
Through Hole Resistors CMF5510M000JLRE-ND
10 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5510M000JLRE CMF5510M000JLRE-ND
Product Name RES 10M OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details