Vishay Intertechnology, Inc. Through Hole Resistors CMF5510M000JKEB

Description
10 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510M000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510M000JKEB-ND
Through Hole Resistors CMF5510M000JKEB-ND
10 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10M OHM 1/2W 5% AXIAL - CMF5510M000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10M OHM 1/2W 5% AXIAL
CMF5510M000JKEB
RES 10M OHM 1/2W 5% AXIAL CMF5510M000JKEB
RES 10Mohm 1/2W 5% AXIAL

RES 10Mohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 10M 5% T-1 Eb E3 Vishay - 68P0136 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10M 5% T-1 Eb E3 Vishay
68P0136
Cmf-55 10M 5% T-1 Eb E3 Vishay 68P0136
CMF-55 10M 5% T-1 EB e3

CMF-55 10M 5% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510M000JKEB-ND CMF5510M000JKEB 68P0136
Product Name Through Hole Resistors RES 10M OHM 1/2W 5% AXIAL Cmf-55 10M 5% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details