Vishay Intertechnology, Inc. RES 10M OHM 1/2W 5% AXIAL CMF5510M000JKBF

Description
RES 10Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 10Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10M OHM 1/2W 5% AXIAL - CMF5510M000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10M OHM 1/2W 5% AXIAL
CMF5510M000JKBF
RES 10M OHM 1/2W 5% AXIAL CMF5510M000JKBF
RES 10Mohm 1/2W 5% AXIAL

RES 10Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510M000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510M000JKBF-ND
Through Hole Resistors CMF5510M000JKBF-ND
10 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 40C7179 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
40C7179
Resistor,metal Film,10Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 40C7179
Resistor,Metal Film,10MOhms,250WV,5 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,10MOhms,250WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510M000JKBF CMF5510M000JKBF-ND 40C7179
Product Name RES 10M OHM 1/2W 5% AXIAL Through Hole Resistors Resistor,metal Film,10Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details