Metal Film Resistors - Through Hole CMF-55 10M 2% T-00 RE6
10 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF5510M000GNR6 | CMF5510M000GNR6-ND |
| Product Name | Metal Film Resistors - | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Tolerance | 2 +/- % | 2 +/- % |
| Configuration | Single Resistor | |
| Category / Application | General Use |