Vishay Intertechnology, Inc. Through Hole Resistors CMF5510M000GNBF

Description
10 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510M000GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510M000GNBF-ND
Through Hole Resistors CMF5510M000GNBF-ND
10 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10M OHM 1/2W 2% AXIAL - CMF5510M000GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10M OHM 1/2W 2% AXIAL
CMF5510M000GNBF
RES 10M OHM 1/2W 2% AXIAL CMF5510M000GNBF
RES 10Mohm 1/2W 2% AXIAL

RES 10Mohm 1/2W 2% AXIAL

Supplier's Site
Resistor,metal Film,10Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C7177 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C7177
Resistor,metal Film,10Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C7177
Resistor,Metal Film,10MOhms,250WV,2 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,10MOhms,250WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510M000GNBF-ND CMF5510M000GNBF 40C7177
Product Name Through Hole Resistors RES 10M OHM 1/2W 2% AXIAL Resistor,metal Film,10Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details