Vishay Intertechnology, Inc. Through Hole Resistors CMF5510M000GLR6

Description
10 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510M000GLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510M000GLR6-ND
Through Hole Resistors CMF5510M000GLR6-ND
10 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10M OHM 1/2W 2% AXIAL - CMF5510M000GLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10M OHM 1/2W 2% AXIAL
CMF5510M000GLR6
RES 10M OHM 1/2W 2% AXIAL CMF5510M000GLR6
RES 10Mohm 1/2W 2% AXIAL

RES 10Mohm 1/2W 2% AXIAL

Supplier's Site
Cmf-55 10M 2% T-0 Re6 Vishay - 68P0128 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10M 2% T-0 Re6 Vishay
68P0128
Cmf-55 10M 2% T-0 Re6 Vishay 68P0128
CMF-55 10M 2% T-0 RE6

CMF-55 10M 2% T-0 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510M000GLR6-ND CMF5510M000GLR6 68P0128
Product Name Through Hole Resistors RES 10M OHM 1/2W 2% AXIAL Cmf-55 10M 2% T-0 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details