Vishay Intertechnology, Inc. RES 10M OHM 1/2W 2% AXIAL CMF5510M000GKEK

Description
RES 10Mohm 1/2W 2% AXIAL
Request a Quote
Description
RES 10Mohm 1/2W 2% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 10M OHM 1/2W 2% AXIAL - CMF5510M000GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10M OHM 1/2W 2% AXIAL
CMF5510M000GKEK
RES 10M OHM 1/2W 2% AXIAL CMF5510M000GKEK
RES 10Mohm 1/2W 2% AXIAL

RES 10Mohm 1/2W 2% AXIAL

Supplier's Site
Cmf-55 10M 2% T-1 Ek E3 Vishay - 68P0124 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10M 2% T-1 Ek E3 Vishay
68P0124
Cmf-55 10M 2% T-1 Ek E3 Vishay 68P0124
CMF-55 10M 2% T-1 EK e3

CMF-55 10M 2% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5510M000GKEK 68P0124
Product Name RES 10M OHM 1/2W 2% AXIAL Cmf-55 10M 2% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details