Vishay Intertechnology, Inc. Through Hole Resistors CMF5510M000FLEB

Description
10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510M000FLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510M000FLEB-ND
Through Hole Resistors CMF5510M000FLEB-ND
10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10M OHM 1/2W 1% AXIAL - CMF5510M000FLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10M OHM 1/2W 1% AXIAL
CMF5510M000FLEB
RES 10M OHM 1/2W 1% AXIAL CMF5510M000FLEB
RES 10Mohm 1/2W 1% AXIAL

RES 10Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 10M 1% T-0 Eb E3 Vishay - 68P0121 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10M 1% T-0 Eb E3 Vishay
68P0121
Cmf-55 10M 1% T-0 Eb E3 Vishay 68P0121
CMF-55 10M 1% T-0 EB e3

CMF-55 10M 1% T-0 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510M000FLEB-ND CMF5510M000FLEB 68P0121
Product Name Through Hole Resistors RES 10M OHM 1/2W 1% AXIAL Cmf-55 10M 1% T-0 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers