Vishay Precision Group Cmf-55 10M 1% T-1 K36 Vishay CMF5510M000FKKA

Description
CMF-55 10M 1% T-1 K36
Description
CMF-55 10M 1% T-1 K36

Suppliers

Company
Product
Description
Supplier Links
Cmf-55 10M 1% T-1 K36 Vishay - 68P0116 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10M 1% T-1 K36 Vishay
68P0116
Cmf-55 10M 1% T-1 K36 Vishay 68P0116
CMF-55 10M 1% T-1 K36

CMF-55 10M 1% T-1 K36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68P0116
Product Name Cmf-55 10M 1% T-1 K36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details